ASUS logo

ASUS X441UB-GA046T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56686
Info modified on:
30 Jan 2025, 19:17:23
Short summary description ASUS X441UB-GA046T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Blue:

ASUS X441UB-GA046T, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X441UB-GA046T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Blue:

ASUS X441UB-GA046T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.