ASUS logo

ASUS Vivobook Max X441UA-WX096T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37962
Info modified on:
28 Jan 2025, 10:39:08
Short summary description ASUS Vivobook Max X441UA-WX096T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS Vivobook Max X441UA-WX096T, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X441UA-WX096T laptop Intel® Core™ i3 i3-6006U 14" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:

ASUS Vivobook Max X441UA-WX096T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.