ASUS logo

ASUS Vivobook 14 X413JA-EB470T laptop Intel® Core™ i5 i5-1035G1 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69673
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Vivobook 14 X413JA-EB470T laptop Intel® Core™ i5 i5-1035G1 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 14 X413JA-EB470T, Intel® Core™ i5, 1 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 14 X413JA-EB470T laptop Intel® Core™ i5 i5-1035G1 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 14 X413JA-EB470T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.