ASUS logo

ASUS Vivobook 14 X413FA-EK591T laptop Intel® Core™ i7 i7-10510U 14" 8 GB DDR4-SDRAM 544 GB Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54511
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 14 X413FA-EK591T laptop Intel® Core™ i7 i7-10510U 14" 8 GB DDR4-SDRAM 544 GB Windows 10 Black:

ASUS Vivobook 14 X413FA-EK591T, Intel® Core™ i7, 14", 8 GB, 544 GB, Windows 10, Black

Long summary description ASUS Vivobook 14 X413FA-EK591T laptop Intel® Core™ i7 i7-10510U 14" 8 GB DDR4-SDRAM 544 GB Windows 10 Black:

ASUS Vivobook 14 X413FA-EK591T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 544 GB. Operating system installed: Windows 10. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.