ASUS X409MA-BV176, Intel® Celeron® N, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
ASUS X409MA-BV176. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Endless OS. Product color: Silver