ASUS logo

ASUS Vivobook 14 X405UR-BV037 laptop Intel® Core™ i3 i3-6006U 14" 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66834
Info modified on:
27 Jan 2025, 08:35:34
Short summary description ASUS Vivobook 14 X405UR-BV037 laptop Intel® Core™ i3 i3-6006U 14" 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Gold:

ASUS Vivobook 14 X405UR-BV037, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS Vivobook 14 X405UR-BV037 laptop Intel® Core™ i3 i3-6006U 14" 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Gold:

ASUS Vivobook 14 X405UR-BV037. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930MX. Product color: Gold. Weight: 2.87 lbs (1.3 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.