ASUS logo

ASUS Vivobook 14 X405UA-BV327 laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 500 GB HDD Gray, Metallic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66601
Info modified on:
23 Jan 2025, 18:30:28
Short summary description ASUS Vivobook 14 X405UA-BV327 laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 500 GB HDD Gray, Metallic:

ASUS Vivobook 14 X405UA-BV327, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook 14 X405UA-BV327 laptop Intel® Core™ i3 i3-7100U 14" HD 4 GB DDR4-SDRAM 500 GB HDD Gray, Metallic:

ASUS Vivobook 14 X405UA-BV327. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Product color: Gray, Metallic. Weight: 2.87 lbs (1.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.