ASUS logo

ASUS Vivobook 14 X405UA-BV325R laptop Intel® Core™ i7 i7-7500U 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray, Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61130
Info modified on:
25 Jan 2025, 22:20:56
Short summary description ASUS Vivobook 14 X405UA-BV325R laptop Intel® Core™ i7 i7-7500U 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray, Stainless steel:

ASUS Vivobook 14 X405UA-BV325R, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 14 X405UA-BV325R laptop Intel® Core™ i7 i7-7500U 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray, Stainless steel:

ASUS Vivobook 14 X405UA-BV325R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.