ASUS logo

ASUS Vivobook 14 X405UA-BM073T laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87949
Info modified on:
23 Jan 2025, 19:24:01
Short summary description ASUS Vivobook 14 X405UA-BM073T laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Red:

ASUS Vivobook 14 X405UA-BM073T, Intel® Core™ i3, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook 14 X405UA-BM073T laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Red:

ASUS Vivobook 14 X405UA-BM073T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.