ASUS logo

ASUS X402CA-WX094D laptop Intel® Pentium® 2117U 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68121
Info modified on:
22 Jan 2025, 05:38:54
Short summary description ASUS X402CA-WX094D laptop Intel® Pentium® 2117U 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Pink:

ASUS X402CA-WX094D, Intel® Pentium®, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X402CA-WX094D laptop Intel® Pentium® 2117U 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Pink:

ASUS X402CA-WX094D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Pink. Weight: 3.44 lbs (1.56 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.