ASUS X401U-WX060H, AMD E, 1.7 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB
ASUS X401U-WX060H. Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product color: Black. Weight: 3.88 lbs (1.76 kg)