ASUS logo

ASUS X401U-EBL4 laptop AMD E E1-1200 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76226
Info modified on:
22 Jan 2025, 06:22:56
Short summary description ASUS X401U-EBL4 laptop AMD E E1-1200 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS X401U-EBL4, AMD E, 1.4 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X401U-EBL4 laptop AMD E E1-1200 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS X401U-EBL4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1200, Processor frequency: 1.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 7 Home Premium. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.