ASUS Vivobook X202E-CT132H, Intel® Core™ i3, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook X202E-CT132H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Gray, Stainless steel