ASUS logo

ASUS Vivobook X202E-CT130H laptop Intel® Celeron® 847 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26816
Info modified on:
23 Jan 2025, 19:12:06
Short summary description ASUS Vivobook X202E-CT130H laptop Intel® Celeron® 847 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

ASUS Vivobook X202E-CT130H, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X202E-CT130H laptop Intel® Celeron® 847 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

ASUS Vivobook X202E-CT130H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.