ASUS logo

ASUS X201E-KX040D laptop Intel® Pentium® 987 11.6" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27996
Info modified on:
01 Feb 2025, 04:56:43
Short summary description ASUS X201E-KX040D laptop Intel® Pentium® 987 11.6" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

ASUS X201E-KX040D, Intel® Pentium®, 1.5 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X201E-KX040D laptop Intel® Pentium® 987 11.6" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

ASUS X201E-KX040D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 987, Processor frequency: 1.5 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.