ASUS X201E-KX002H, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB
ASUS X201E-KX002H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: White. Weight: 2.87 lbs (1.3 kg)