ASUS logo

ASUS Vivobook 16 X1605VA-BB53-CB laptop Intel® Core™ i5 i5-1335U 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10142
Info modified on:
14 Feb 2025, 16:15:50
Short summary description ASUS Vivobook 16 X1605VA-BB53-CB laptop Intel® Core™ i5 i5-1335U 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16 X1605VA-BB53-CB, Intel® Core™ i5, 16", 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 16 X1605VA-BB53-CB laptop Intel® Core™ i5 i5-1335U 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16 X1605VA-BB53-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Black. Weight: 4.14 lbs (1.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.