ASUS logo

ASUS W5F-G012P Notebook Intel® Core™ Duo T2400 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107238
Info modified on:
23 Jan 2025, 19:11:58
Short summary description ASUS W5F-G012P Notebook Intel® Core™ Duo T2400 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS W5F-G012P Notebook, Intel® Core™ Duo, 1.83 GHz, 12.1", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS W5F-G012P Notebook Intel® Core™ Duo T2400 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS W5F-G012P Notebook. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.