ASUS logo

ASUS VZ27AQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170957
Info modified on:
08 May 2024, 22:50:07
Short summary description ASUS VZ27AQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Gold:

ASUS VZ27AQ, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Gold

Long summary description ASUS VZ27AQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Gold:

ASUS VZ27AQ. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Gold

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.