ASUS logo

ASUS Lamborghini VX7-SZ119Z Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black, Orange

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89515
Info modified on:
23 Jan 2025, 18:13:43
Short summary description ASUS Lamborghini VX7-SZ119Z Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black, Orange:

ASUS Lamborghini VX7-SZ119Z, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.5 TB

Long summary description ASUS Lamborghini VX7-SZ119Z Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black, Orange:

ASUS Lamborghini VX7-SZ119Z. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Ultimate. Product color: Black, Orange

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.