ASUS LAMBORGHINI Eee PC VX6-WIH101M, Intel Atom®, 1.8 GHz, 12.1", 1366 x 768 pixels, 2 GB, 500 GB
ASUS LAMBORGHINI Eee PC VX6-WIH101M. Product type: Netbook. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 3.31 lbs (1.5 kg)