ASUS logo

ASUS VX228H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98979
Info modified on:
08 May 2024, 22:50:14
Short summary description ASUS VX228H LED display 21.5" 1920 x 1080 pixels Full HD Black:

ASUS VX228H, 21.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VX228H LED display 21.5" 1920 x 1080 pixels Full HD Black:

ASUS VX228H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.