ASUS logo

ASUS VW266H HD LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152130
Info modified on:
08 May 2024, 22:50:20
Short summary description ASUS VW266H HD LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black:

ASUS VW266H HD LCD monitor, 25.5", 1920 x 1200 pixels, 2 ms, Black

Long summary description ASUS VW266H HD LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black:

ASUS VW266H HD LCD monitor. Display diagonal: 25.5", Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.