ASUS logo

ASUS VW223D computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144862
Info modified on:
08 May 2024, 22:50:18
Short summary description ASUS VW223D computer monitor 22" 1680 x 1050 pixels Black:

ASUS VW223D, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description ASUS VW223D computer monitor 22" 1680 x 1050 pixels Black:

ASUS VW223D. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.