ASUS logo

ASUS VW198S 19” W+ LCD Monitor computer monitor 19" 1680 x 1050 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121816
Info modified on:
08 May 2024, 22:50:21
Short summary description ASUS VW198S 19” W+ LCD Monitor computer monitor 19" 1680 x 1050 pixels Black:

ASUS VW198S 19” W+ LCD Monitor, 19", 1680 x 1050 pixels, 5 ms, Black

Long summary description ASUS VW198S 19” W+ LCD Monitor computer monitor 19" 1680 x 1050 pixels Black:

ASUS VW198S 19” W+ LCD Monitor. Display diagonal: 19", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.