ASUS logo

ASUS VW190DE computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95686
Info modified on:
19 Feb 2024, 19:05:01
Short summary description ASUS VW190DE computer monitor 18.5" 1366 x 768 pixels Black:

ASUS VW190DE, 18.5", 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description ASUS VW190DE computer monitor 18.5" 1366 x 768 pixels Black:

ASUS VW190DE. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.