ASUS logo

ASUS VS247HV LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29010
Info modified on:
08 May 2024, 22:50:26
Short summary description ASUS VS247HV LED display 23.6" 1920 x 1080 pixels Full HD Black:

ASUS VS247HV, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VS247HV LED display 23.6" 1920 x 1080 pixels Full HD Black:

ASUS VS247HV. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.