ASUS logo

ASUS VS208N-P computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107245
Info modified on:
19 Feb 2024, 19:04:58
Short summary description ASUS VS208N-P computer monitor 20" 1600 x 900 pixels Black:

ASUS VS208N-P, 20", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description ASUS VS208N-P computer monitor 20" 1600 x 900 pixels Black:

ASUS VS208N-P. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.