ASUS VivoPC VM62-G218Z, 1.7 GHz, Intel® Core™ i5, i5-4210U, 8 GB, 1 TB, Windows 10 Home
ASUS VivoPC VM62-G218Z. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4210U. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Power supply: 65 W. Product type: Mini PC. Weight: 2.65 lbs (1.2 kg). Product color: Black