ASUS logo

ASUS VivoPC VM42-S081V PC/workstation Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM42-S081V PC/workstation Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC Silver:

ASUS VivoPC VM42-S081V, 1.4 GHz, Intel® Celeron®, 2957U, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS VivoPC VM42-S081V PC/workstation Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC Silver:

ASUS VivoPC VM42-S081V. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 65 W. Product type: Mini PC. Weight: 2.65 lbs (1.2 kg). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.