ASUS logo

ASUS VH222T computer monitor 21.5" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71817
Info modified on:
08 May 2024, 22:50:29
Short summary description ASUS VH222T computer monitor 21.5" 1920 x 1080 pixels Black:

ASUS VH222T, 21.5", 1920 x 1080 pixels, 5 ms, Black

Long summary description ASUS VH222T computer monitor 21.5" 1920 x 1080 pixels Black:

ASUS VH222T. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.