ASUS logo

ASUS VE208T LED display 20" 1600 x 900 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92049
Info modified on:
08 May 2024, 22:50:29
Short summary description ASUS VE208T LED display 20" 1600 x 900 pixels Full HD Black:

ASUS VE208T, 20", 1600 x 900 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VE208T LED display 20" 1600 x 900 pixels Full HD Black:

ASUS VE208T. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.