ASUS logo

ASUS VivoMini VC66-C2B7063ZN PC/workstation Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55054
Info modified on:
18 Apr 2023, 13:21:05
Short summary description ASUS VivoMini VC66-C2B7063ZN PC/workstation Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

ASUS VivoMini VC66-C2B7063ZN, 2.9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 256 GB, Windows 10 Pro

Long summary description ASUS VivoMini VC66-C2B7063ZN PC/workstation Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

ASUS VivoMini VC66-C2B7063ZN. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 3.51 lbs (1.59 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.