ASUS logo

ASUS VivoMini VC65R-64T5RTD PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59307
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC65R-64T5RTD PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Gray:

ASUS VivoMini VC65R-64T5RTD, 2.2 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoMini VC65R-64T5RTD PC/workstation Intel® Core™ i5 i5-6400T 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Gray:

ASUS VivoMini VC65R-64T5RTD. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.