ASUS logo

ASUS VC279H LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130606
Info modified on:
14 Mar 2024, 19:39:49
Short summary description ASUS VC279H LED display 27" 1920 x 1080 pixels Full HD Black:

ASUS VC279H, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VC279H LED display 27" 1920 x 1080 pixels Full HD Black:

ASUS VC279H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.