ASUS logo

ASUS VB195T computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106378
Info modified on:
08 May 2024, 22:50:47
Short summary description ASUS VB195T computer monitor 19" 1280 x 1024 pixels Black:

ASUS VB195T, 19", 1280 x 1024 pixels, 5 ms, Black

Long summary description ASUS VB195T computer monitor 19" 1280 x 1024 pixels Black:

ASUS VB195T. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.