ASUS logo

ASUS V9570/TD 256MB AGP 8x GeForce FX 5700 GDDR

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103269
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS V9570/TD 256MB AGP 8x GeForce FX 5700 GDDR:

ASUS V9570/TD 256MB AGP 8x, GeForce FX 5700, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9570/TD 256MB AGP 8x GeForce FX 5700 GDDR:

ASUS V9570/TD 256MB AGP 8x. Graphics processor: GeForce FX 5700. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.