ASUS logo

ASUS V V8-P8H67E PC/workstation barebone Desktop Black Intel® H67 Express

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109242
Info modified on:
06 Aug 2018, 10:10:31
Short summary description ASUS V V8-P8H67E PC/workstation barebone Desktop Black Intel® H67 Express:

ASUS V V8-P8H67E, Desktop, Intel® H67 Express, Serial ATA II, Ethernet LAN, 350 W

Long summary description ASUS V V8-P8H67E PC/workstation barebone Desktop Black Intel® H67 Express:

ASUS V V8-P8H67E. Chassis type: Desktop. Motherboard chipset: Intel® H67 Express. Number of memory slots: 4, Maximum internal memory: 32 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 350 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.