ASUS logo

ASUS Vivo AiO V272UNK-BA140T All-in-One PC/workstation Intel® Core™ i5 i5-8250U 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38850
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivo AiO V272UNK-BA140T All-in-One PC/workstation Intel® Core™ i5 i5-8250U 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

ASUS Vivo AiO V272UNK-BA140T, 27", Full HD, Intel® Core™ i5, 8 GB, 1.51 TB, Windows 10 Home

Long summary description ASUS Vivo AiO V272UNK-BA140T All-in-One PC/workstation Intel® Core™ i5 i5-8250U 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

ASUS Vivo AiO V272UNK-BA140T. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® MX150, On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.