ASUS Vivo AiO V272UAK-BA001T, 27", Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home
ASUS Vivo AiO V272UAK-BA001T. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold