ASUS logo

ASUS Vivo AiO V241ICGK-813BA001T All-in-One PC/workstation Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7238
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivo AiO V241ICGK-813BA001T All-in-One PC/workstation Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

ASUS Vivo AiO V241ICGK-813BA001T, 23.8", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivo AiO V241ICGK-813BA001T All-in-One PC/workstation Intel® Core™ i3 i3-8130U 23.8" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Wi-Fi 5 (802.11ac) Black, Gold:

ASUS Vivo AiO V241ICGK-813BA001T. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930MX. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.