ASUS logo

ASUS Vivo AiO V241FAK-WA076T All-in-One PC/workstation Intel® Core™ i3 i3-8145U 23.8" 1920 x 1080 pixels 8 GB 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42221
Info modified on:
14 Mar 2024, 18:55:06
Short summary description ASUS Vivo AiO V241FAK-WA076T All-in-One PC/workstation Intel® Core™ i3 i3-8145U 23.8" 1920 x 1080 pixels 8 GB 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241FAK-WA076T, 23.8", Full HD, Intel® Core™ i3, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS Vivo AiO V241FAK-WA076T All-in-One PC/workstation Intel® Core™ i3 i3-8145U 23.8" 1920 x 1080 pixels 8 GB 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241FAK-WA076T. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.