ASUS logo

ASUS Vivo AiO V222GAK-J4005WHT All-in-One PC/workstation Intel® Celeron® J4005 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6070
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivo AiO V222GAK-J4005WHT All-in-One PC/workstation Intel® Celeron® J4005 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V222GAK-J4005WHT, 21.5", Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description ASUS Vivo AiO V222GAK-J4005WHT All-in-One PC/workstation Intel® Celeron® J4005 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V222GAK-J4005WHT. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.