ASUS Vivo AiO V220IC-UKBC015M, 21.5", Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS
ASUS Vivo AiO V220IC-UKBC015M. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: White