ASUS Zenbook UX52VS-CN008H, Intel® Core™ i7, 1.9 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 774 GB
ASUS Zenbook UX52VS-CN008H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product color: Gray, Silver