ASUS Zenbook Pro UX501VW-DS71T-HID8, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 24 GB, 512 GB
ASUS Zenbook Pro UX501VW-DS71T-HID8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product color: Silver