ASUS logo

ASUS Zenbook Pro UX501VW-0052A6700HQ laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63950
Info modified on:
01 Feb 2025, 04:37:45
Short summary description ASUS Zenbook Pro UX501VW-0052A6700HQ laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel:

ASUS Zenbook Pro UX501VW-0052A6700HQ, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description ASUS Zenbook Pro UX501VW-0052A6700HQ laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel:

ASUS Zenbook Pro UX501VW-0052A6700HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Gray, Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.