ASUS logo

ASUS Zenbook S UX391UA-78DHDBB1 laptop Intel® Core™ i7 i7-8550U 13.3" Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11462
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook S UX391UA-78DHDBB1 laptop Intel® Core™ i7 i7-8550U 13.3" Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Zenbook S UX391UA-78DHDBB1, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description ASUS Zenbook S UX391UA-78DHDBB1 laptop Intel® Core™ i7 i7-8550U 13.3" Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Zenbook S UX391UA-78DHDBB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product color: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.