ASUS Zenbook 3 UX390UA-GS053T, Intel® Core™ i7, 2.7 GHz, 12.5", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook 3 UX390UA-GS053T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Pink gold