ASUS logo

ASUS Zenbook Flip UX363JA-XB71T laptop Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11699
Info modified on:
03 Jan 2024, 16:37:49
Short summary description ASUS Zenbook Flip UX363JA-XB71T laptop Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

ASUS Zenbook Flip UX363JA-XB71T, Intel® Core™ i7, 1.3 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Flip UX363JA-XB71T laptop Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

ASUS Zenbook Flip UX363JA-XB71T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.